Amphenol Corporation connector,mod jack,rt angle pcb,shielded,led1-green,led2-yellow,stacked 2x1,rj45 RJSAE-5381-02

Description
RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety of LED colors, and ports. UL File #E135615, CSA File #150190. Current Rating: 1.5 Amps. Voltage Rating: 125 VAC. 4-Port and 8-Port stacked are also available.
Datasheet
Description
RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety of LED colors, and ports. UL File #E135615, CSA File #150190. Current Rating: 1.5 Amps. Voltage Rating: 125 VAC. 4-Port and 8-Port stacked are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
connector,mod jack,rt angle pcb,shielded,led1-green,led2-yellow,stacked 2x1,rj45
70115896
connector,mod jack,rt angle pcb,shielded,led1-green,led2-yellow,stacked 2x1,rj45 70115896
RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety of LED colors, and ports. UL File #E135615, CSA File #150190. Current Rating: 1.5 Amps. Voltage Rating: 125 VAC. 4-Port and 8-Port stacked are also available.

RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety of LED colors, and ports. UL File #E135615, CSA File #150190. Current Rating: 1.5 Amps. Voltage Rating: 125 VAC. 4-Port and 8-Port stacked are also available.

Supplier's Site
Modular Connectors / Ethernet Connectors - RJSAE-5381-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJSAE-5381-02
Modular Connectors / Ethernet Connectors RJSAE-5381-02
Modular Connectors / Ethernet Connectors MODULAR JACK RJ-45

Modular Connectors / Ethernet Connectors MODULAR JACK RJ-45

Buy Now Datasheet
Modular Connector Jacks - RJSAE-5381-02 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
RJSAE-5381-02
Modular Connector Jacks RJSAE-5381-02
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70115896 RJSAE-5381-02 RJSAE-5381-02
Product Name connector,mod jack,rt angle pcb,shielded,led1-green,led2-yellow,stacked 2x1,rj45 Modular Connectors / Ethernet Connectors Modular Connector Jacks
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Geometry Right Angle Right Angle
Termination Thru-Hole Through Hole Solder
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products