Amphenol LTW Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw RJS-5EPFFP-LC7001

Description
CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw - 48W0842 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw
48W0842
Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw 48W0842
CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: Yes

CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W0842
Product Name Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details