Amphenol LTW Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw RJS-5EPFFJ-SC7008

Description
CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: Yes
Description
CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol LTW RJ45 receptacle connector (part number 48W0838) is designed for panel mounting and features an 8-position, 8-contact configuration suitable for Cat5e applications. It has an IP67 rating, indicating strong protection against dust and water ingress, making it suitable for harsh environments. The connector is RoHS compliant, ensuring it meets environmental standards. It is compatible with standard RJ45 cabling and is intended for use in various networking applications, including 100 Base and 1000 Base T networks. The connector's robust design and waterproof rating make it a reliable choice for engineers needing durable connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Amphenol LTW RJ45 receptacle connector (part number 48W0838) is designed for panel mounting and features an 8-position, 8-contact configuration suitable for Cat5e applications. It has an IP67 rating, indicating strong protection against dust and water ingress, making it suitable for harsh environments. The connector is RoHS compliant, ensuring it meets environmental standards. It is compatible with standard RJ45 cabling and is intended for use in various networking applications, including 100 Base and 1000 Base T networks. The connector's robust design and waterproof rating make it a reliable choice for engineers needing durable connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw - 48W0838 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw
48W0838
Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw 48W0838
CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: Yes

CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W0838
Product Name Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial RJ - DRP10188220002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details