CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 48W0834 |
| Product Name | Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw |
| Connector Type | Modular Connector and RJ Connector |