Amphenol LTW Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw RJS-5EPFFD-SC7001

Description
CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: NA
Datasheet
Description
CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw - 48W0830 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw
48W0830
Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw 48W0830
CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: NA

CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W0830
Product Name Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Amphenol Ltw
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details