Amphenol LTW Connector, Rj45, Plug, 8 Position, Cable, Ip67; Modular Connector Type Amphenol Ltw RJS-5EBMMA-SL7002

Description
CONNECTOR, RJ45, PLUG, 8 POSITION, CABLE, IP67; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ45, PLUG, 8 POSITION, CABLE, IP67; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Plug, 8 Position, Cable, Ip67; Modular Connector Type Amphenol Ltw - 48W0829 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8 Position, Cable, Ip67; Modular Connector Type Amphenol Ltw
48W0829
Connector, Rj45, Plug, 8 Position, Cable, Ip67; Modular Connector Type Amphenol Ltw 48W0829
CONNECTOR, RJ45, PLUG, 8 POSITION, CABLE, IP67; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8 POSITION, CABLE, IP67; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W0829
Product Name Connector, Rj45, Plug, 8 Position, Cable, Ip67; Modular Connector Type Amphenol Ltw
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Combo Jacks - 1909119-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details