Amphenol Commercial Products Modular Conn, R/a Jack, 6P2C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions RJHSE-7367

Description
MODULAR CONN, R/A JACK, 6P2C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
MODULAR CONN, R/A JACK, 6P2C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Conn, R/a Jack, 6P2C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions - 01M6338 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, R/a Jack, 6P2C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
01M6338
Modular Conn, R/a Jack, 6P2C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions 01M6338
MODULAR CONN, R/A JACK, 6P2C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

MODULAR CONN, R/A JACK, 6P2C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJHSE-7367 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJHSE-7367
Modular Connectors / Ethernet Connectors RJHSE-7367
Modular Connectors / Ethernet Connectors Red/Green LED for RJHSE Series

Modular Connectors / Ethernet Connectors Red/Green LED for RJHSE Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 01M6338 RJHSE-7367
Product Name Modular Conn, R/a Jack, 6P2C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Mount Board Lock
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details