Connector
Manufacturer: Amphenol Commercial Products
Win Source Part Number: 1092269-RJHSE-5385
Packaging: Tray
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
LED Color: Green - Green
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Alternative Parts (Cross-Reference): 406533-1; 1-1775553-1; 1-406533-0;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Wireless, Computers & Computer Peripherals, Consumer Electronics, Security, Multimedia, Industrial, Audio, Defence, Military & Aerospace
Conn RJ-45 F 8 POS 1.02mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Product overview: RJHSE-5385 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJHSE-5385 can be used for catalog matching and distributor lookup.
RJ45 CONN, R/A JACK, 8P8C, 1PORT, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
CONN MOD JACK 8P8C R/A SHIELDED
Modular Connectors / Ethernet Connectors R/A RJ45 SHEILDED 8 CONT G/G LEDS
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJHSE-5385 | 1092269-RJHSE-5385 | 2022-RJHSE-5385 | 28T0118 | RJHSE-5385 | RJHSE-5385 |
| Product Name | Modular Connectors - RJHSE-5385 | Electronic Connector | Rj45 Conn, R/a Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amphenol Communications Solutions | Modular Connector Jacks | Modular Connectors / Ethernet Connectors | |
| Connector Type | Audio / Video; Military Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Termination | Solder | Solder | Solder | Through Hole | ||
| Mounting | Through Hole | Through Hole Mount | Through Hole | Board Lock | ||
| Gender | Female / Jack | Female / Jack |