Amphenol Corporation Modular Connectors / Ethernet Connectors RJHSE-5384

Description
Modular Connectors / Ethernet Connectors R/A RJ45 SHEILDED 8 CONT G/Y LEDS
Datasheet
Description
Modular Connectors / Ethernet Connectors R/A RJ45 SHEILDED 8 CONT G/Y LEDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - RJHSE-5384 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJHSE-5384
Modular Connectors / Ethernet Connectors RJHSE-5384
Modular Connectors / Ethernet Connectors R/A RJ45 SHEILDED 8 CONT G/Y LEDS

Modular Connectors / Ethernet Connectors R/A RJ45 SHEILDED 8 CONT G/Y LEDS

Buy Now Datasheet
Cat5 Rj45 Modular Jack, 8 Position, 8Contact, 1 Port; Modular Connector Type Amphenol Communications Solutions - 01M6250 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 8Contact, 1 Port; Modular Connector Type Amphenol Communications Solutions
01M6250
Cat5 Rj45 Modular Jack, 8 Position, 8Contact, 1 Port; Modular Connector Type Amphenol Communications Solutions 01M6250
CAT5 RJ45 MODULAR JACK, 8 POSITION, 8CONTACT, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 8CONTACT, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJHSE-5384 01M6250
Product Name Modular Connectors / Ethernet Connectors Cat5 Rj45 Modular Jack, 8 Position, 8Contact, 1 Port; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ganged Outlet; Snap-in; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; Black - 70080791 - Allied Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Termination Solder
Mounting Snap-in
View Details
2 suppliers
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details