Amphenol Commercial Products Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions RJHSE-508A-08

Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 8 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 8 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions - 84K8155 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions
84K8155
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions 84K8155
CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 8 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 8 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJHSE-508A-08 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJHSE-508A-08
Modular Connectors / Ethernet Connectors RJHSE-508A-08
Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP

Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 84K8155 RJHSE-508A-08
Product Name Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 (keystone) Jack, Extended PCB Mount - 948 - Keystone Electronics Corp.
Specs
Gender Female / Jack
Mounting THM
Voltage Rating 125 volts
View Details
2 suppliers
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details