Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP
CAT5 RJ45 MODULAR JACK, 8POS, 2 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | RJHSE-508A-02 | 84K8153 |
| Product Name | Modular Connectors / Ethernet Connectors | Cat5 Rj45 Modular Jack, 8Pos, 2 Port; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Geometry | Right Angle | |
| Termination | Through Hole |