Amphenol Corporation Modular Connectors / Ethernet Connectors RJHSE-5085

Description
Modular Connectors / Ethernet Connectors R/A RJ45 NONSHIELDED 8 CONT G/G LEDS
Datasheet
Description
Modular Connectors / Ethernet Connectors R/A RJ45 NONSHIELDED 8 CONT G/G LEDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - RJHSE-5085 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJHSE-5085
Modular Connectors / Ethernet Connectors RJHSE-5085
Modular Connectors / Ethernet Connectors R/A RJ45 NONSHIELDED 8 CONT G/G LEDS

Modular Connectors / Ethernet Connectors R/A RJ45 NONSHIELDED 8 CONT G/G LEDS

Buy Now Datasheet
Rj45 Conn, R/a Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amphenol Communications Solutions - 28T0107 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amphenol Communications Solutions
28T0107
Rj45 Conn, R/a Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amphenol Communications Solutions 28T0107
RJ45 CONN, R/A JACK, 8P8C, 1PORT, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONN, R/A JACK, 8P8C, 1PORT, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJHSE-5085 28T0107
Product Name Modular Connectors / Ethernet Connectors Rj45 Conn, R/a Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details