Win Source Part Number: 1008848-RJHSE-5081
Category: Connectors, Interconnects>Modula
Series: RJHSE
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tube
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 36
LED Color: Yellow - Green
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: RJHSE5081
Base Product Number: RJHSE508
8 Pos RJ45 Connector, Right Angle, Solder, 1.5A, 125V Product overview: RJHSE-5081 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJHSE-5081 can be used for catalog matching and distributor lookup.
Connector
Modular Connectors / Ethernet Connectors R/A RJ45 NONSHIELDED 8 CONT Y/G LEDS
CONN MOD JACK 8P8C R/A UNSHLD
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1008848-RJHSE-5081 | 2022-RJHSE-5081 | RJHSE-5081 | RJHSE-5081 | RJHSE-5081 | 84K8160 |
| Product Name | Connectors, Interconnects - Modular Connectors - Jacks | 1.5A 125V Electronic Connector | Modular Connectors / Ethernet Connectors | Modular Connector Jacks | Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Solder | Through Hole | Through Hole | Solder | ||
| Mounting | Through Hole | Board Lock | Through Hole | Through Hole Mount |