Amphenol Communications Solutions Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions RJHSE-3P8A

Description
CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions - 12AC6597 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions
12AC6597
Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions 12AC6597
CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC6597
Product Name Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details