Amphenol Communications Solutions Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions RJHSE-3P81

Description
CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions - 12AC6599 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions
12AC6599
Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions 12AC6599
CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Jack - Verticals, Input Output Connectors 8P8C, Vertical, Shield, With Leds. / Tray - 63R7638 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack - Verticals, Input Output Connectors 8P8C, Vertical, Shield, With Leds. / Tray
63R7638
Modular Jack - Verticals, Input Output Connectors 8P8C, Vertical, Shield, With Leds. / Tray 63R7638
Modular Jack - Verticals, Input Output Connectors 8P8C, Vertical, Shield, with LEDs. / Tray

Modular Jack - Verticals, Input Output Connectors 8P8C, Vertical, Shield, with LEDs. / Tray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 12AC6599 63R7638
Product Name Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions Modular Jack - Verticals, Input Output Connectors 8P8C, Vertical, Shield, With Leds. / Tray
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers