Amphenol Corporation Modular Connectors / Ethernet Connectors RJHSE-3085

Description
Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP
Datasheet
Description
Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - RJHSE-3085 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJHSE-3085
Modular Connectors / Ethernet Connectors RJHSE-3085
Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP

Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP

Buy Now Datasheet
Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions - 39M5488 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions
39M5488
Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions 39M5488
CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJHSE-3085 39M5488
Product Name Modular Connectors / Ethernet Connectors Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Straight
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products