Amphenol Communications Solutions Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions RJHS-5381

Description
CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No
Datasheet
Description
CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions - 01F1771 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions
01F1771
Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions 01F1771
CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No

CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01F1771
Product Name Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 110790 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Jack - 94911-002M - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
View Details