Amphenol Communications Solutions Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Amphenol Communications Solutions RJHS-5085

Description
CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; LAN Category:Cat5; Product Range:RJHS Series; Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination:Through Hole Vertical; Gender:Jack RoHS Compliant: No
Datasheet
Description
CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; LAN Category:Cat5; Product Range:RJHS Series; Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination:Through Hole Vertical; Gender:Jack RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Amphenol Communications Solutions - 01F1770 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Amphenol Communications Solutions
01F1770
Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Amphenol Communications Solutions 01F1770
CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; LAN Category:Cat5; Product Range:RJHS Series; Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination:Through Hole Vertical; Gender:Jack RoHS Compliant: No

CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; LAN Category:Cat5; Product Range:RJHS Series; Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination:Through Hole Vertical; Gender:Jack RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01F1770
Product Name Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Backplane Connectors - XC5C-4822A - 1005685-XC5C-4822A - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
3 suppliers