Amphenol Corporation Rj Field Ethernet Connector Jack 8Way Jam Nut; Connector Mounting Amphenol Pcd RJFTVX7SA2G05100BTX

Description
Field Bus connector
Request a Quote Datasheet
Description
Field Bus connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Bus connector

Field Bus connector

Buy Now
Rj Field Ethernet Connector Jack 8Way Jam Nut; Connector Mounting Amphenol Pcd - 74P0156 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector Jack 8Way Jam Nut; Connector Mounting Amphenol Pcd
74P0156
Rj Field Ethernet Connector Jack 8Way Jam Nut; Connector Mounting Amphenol Pcd 74P0156
RJ FIELD ETHERNET CONNECTOR JACK 8WAY JAM NUT; Connector Mounting:Panel Mount; Product Range:RJ Field TV Series; Connector Type:RJ45; Gender:Receptacle; No. of Contacts:8 Contact; No. of Contacts:8Contacts RoHS Compliant: No

RJ FIELD ETHERNET CONNECTOR JACK 8WAY JAM NUT; Connector Mounting:Panel Mount; Product Range:RJ Field TV Series; Connector Type:RJ45; Gender:Receptacle; No. of Contacts:8 Contact; No. of Contacts:8Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJFTVX7SA2G05100BTX 74P0156
Product Name Rj Field Ethernet Connector Jack 8Way Jam Nut; Connector Mounting Amphenol Pcd
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products