Amphenol Corporation Rj Field Ethernet Connector Jack 8Way Jam Nut; Connector Mounting Amphenol Pcd RJFTVX7SA2G03100BTX

Description
Field Bus connector
Request a Quote Datasheet
Description
Field Bus connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Bus connector

Field Bus connector

Buy Now
Rj Field Ethernet Connector Jack 8Way Jam Nut; Connector Mounting Amphenol Pcd - 74P0155 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector Jack 8Way Jam Nut; Connector Mounting Amphenol Pcd
74P0155
Rj Field Ethernet Connector Jack 8Way Jam Nut; Connector Mounting Amphenol Pcd 74P0155
RJ FIELD ETHERNET CONNECTOR JACK 8WAY JAM NUT; Connector Mounting:Panel Mount; Product Range:RJ Field TV Series; Connector Type:RJ45; Gender:Receptacle; No. of Contacts:8 Contact; No. of Contacts:8Contacts RoHS Compliant: No

RJ FIELD ETHERNET CONNECTOR JACK 8WAY JAM NUT; Connector Mounting:Panel Mount; Product Range:RJ Field TV Series; Connector Type:RJ45; Gender:Receptacle; No. of Contacts:8 Contact; No. of Contacts:8Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJFTVX7SA2G03100BTX 74P0155
Product Name Rj Field Ethernet Connector Jack 8Way Jam Nut; Connector Mounting Amphenol Pcd
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Pin Plug to Banana Socket, Adapter - 8018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details