Amphenol PCD Modular/Ethernet Cables (RJ45, RJ11) RJFTVX2SA2G05100BTX

Description
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - APC1825-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
APC1825-ND
Modular/Ethernet Cables (RJ45, RJ11) APC1825-ND
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Double Shielded

Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Double Shielded

Buy Now Datasheet
Patch Cord, Rj45 Jack-Rj45 Plug, 19.6; Lan Category Amphenol Pcd - 74P0149 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Jack-Rj45 Plug, 19.6; Lan Category Amphenol Pcd
74P0149
Patch Cord, Rj45 Jack-Rj45 Plug, 19.6; Lan Category Amphenol Pcd 74P0149
PATCH CORD, RJ45 JACK-RJ45 PLUG, 19.6"; LAN Category:Cat5e; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.6"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:RJFTVX Series RoHS Compliant: No

PATCH CORD, RJ45 JACK-RJ45 PLUG, 19.6"; LAN Category:Cat5e; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.6"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:RJFTVX Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number APC1825-ND 74P0149
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Jack-Rj45 Plug, 19.6; Lan Category Amphenol Pcd
Cable Type Cat 5 Cat 5
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Connector Type Jack to Plug RJ-45; RJ45 Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details