Amphenol Corporation Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd RJFTV6MN.

Description
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: No
Description
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd - 29AC9765 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd
29AC9765
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd 29AC9765
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: No

RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC9765
Product Name Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details