Amphenol Corporation Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd RJFTV6MG.

Description
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes
Datasheet
Description
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd - 26AC3188 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd
26AC3188
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd 26AC3188
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes

RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC3188
Product Name Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details