Amphenol Corporation Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP6A2500

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 82.00' (24.99m) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 82.00' (24.99m) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - RJFSFTP6A2500-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
RJFSFTP6A2500-ND
Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP6A2500-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 82.00' (24.99m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 82.00' (24.99m) Double Shielded

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP6A2500
Cable Assemblies RJFSFTP6A2500
CABLE CAT5E RJ45 PLUG

CABLE CAT5E RJ45 PLUG

Buy Now
Patch Cord, Cat 6A, 25M, Black; Lan Category Amphenol Pcd - 08X2383 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6A, 25M, Black; Lan Category Amphenol Pcd
08X2383
Patch Cord, Cat 6A, 25M, Black; Lan Category Amphenol Pcd 08X2383
PATCH CORD, CAT 6A, 25M, BLACK; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:82ft; Cable Length - Metric:25m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6A, 25M, BLACK; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:82ft; Cable Length - Metric:25m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RJFSFTP6A2500-ND RJFSFTP6A2500 08X2383
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies Patch Cord, Cat 6A, 25M, Black; Lan Category Amphenol Pcd
Cable Type Cat 6 Cat 5 Cat 6
Cable Length 82 ft (250 dm) 82.02 ft (250 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Twisted Pair Cable - 046635-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details