Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 26.25' (8.00m) Double Shielded
CABLE MOD 8P8C PLUG-PLUG 26.25'
PATCH CORD, CAT 6A, 8M, BLACK; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:26.25ft; Cable Length - Metric:8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | APC1658-ND | RJFSFTP6A0800 | RJFSFTP6A0800 | 08X2378 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies | Cable Assemblies - Modular Cables | Patch Cord, Cat 6A, 8M, Black; Lan Category Amphenol Pcd |
| Cable Type | Cat 6 | Cat 5 | Cat 6 | |
| Cable Length | 26.25 ft (80.01 dm) | 26.25 ft (80.01 dm) | 26.25 ft (80 dm) | |
| Connector Type | Plug to Plug | RJ-45; RJ45 Plug | ||
| Cable Shielding | Double Shielded |