Amphenol PCD Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP6A0700

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - APC1657-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
APC1657-ND
Modular/Ethernet Cables (RJ45, RJ11) APC1657-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Double Shielded

Buy Now Datasheet
Cable Assemblies - RJFSFTP6A0700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP6A0700
Cable Assemblies RJFSFTP6A0700
CABLE CAT5E RJ45 PLUG

CABLE CAT5E RJ45 PLUG

Buy Now
Patch Cord, Cat 6A, 7M, Black; Lan Category Amphenol Pcd - 08X2377 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6A, 7M, Black; Lan Category Amphenol Pcd
08X2377
Patch Cord, Cat 6A, 7M, Black; Lan Category Amphenol Pcd 08X2377
PATCH CORD, CAT 6A, 7M, BLACK; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6A, 7M, BLACK; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number APC1657-ND RJFSFTP6A0700 08X2377
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies Patch Cord, Cat 6A, 7M, Black; Lan Category Amphenol Pcd
Cable Type Cat 6 Cat 5 Cat 6
Cable Length 22.97 ft (70.01 dm) 22.97 ft (70 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7VVB-0910G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details