Amphenol PCD Cable Assemblies RJFSFTP6A0600

Description
CABLE CAT5E RJ45 PLUG
Request a Quote Datasheet
Description
CABLE CAT5E RJ45 PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - RJFSFTP6A0600 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP6A0600
Cable Assemblies RJFSFTP6A0600
CABLE CAT5E RJ45 PLUG

CABLE CAT5E RJ45 PLUG

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - APC1656-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
APC1656-ND
Modular/Ethernet Cables (RJ45, RJ11) APC1656-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 19.69' (6.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 19.69' (6.00m) Double Shielded

Buy Now Datasheet
Patch Cord, Cat 6A, 6M, Black; Lan Category Amphenol Pcd - 08X2376 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6A, 6M, Black; Lan Category Amphenol Pcd
08X2376
Patch Cord, Cat 6A, 6M, Black; Lan Category Amphenol Pcd 08X2376
PATCH CORD, CAT 6A, 6M, BLACK; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6A, 6M, BLACK; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RJFSFTP6A0600 APC1656-ND 08X2376
Product Name Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Cat 6A, 6M, Black; Lan Category Amphenol Pcd
Cable Type Cat 5 Cat 6 Cat 6
Cable Length 19.69 ft (60.02 dm) 19.69 ft (60 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Twisted Pair Cable - 014051-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details