Amphenol PCD Cable Assemblies RJFSFTP6A0500

Description
CABLE CAT5E RJ45 PLUG
Request a Quote
Description
CABLE CAT5E RJ45 PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Cord, Cat 6A, 5M, Black (part number 08X2375) is designed for high reliability in Ethernet applications, conforming to ISO/IEC 11801 Category 6A standards. It features four twisted pairs of 26 AWG tinned copper conductors, individually shielded and double shielded with Kevlar reinforcement, ensuring durability in harsh environments. The cable jacket is made from black UV resistant halogen-free flame retardant polyurethane, providing excellent hydrolysis and microbial resistance. This patch cord supports a wide range of applications, including robotics, motion control, and industrial process control. It operates effectively across a frequency range up to 500 MHz, with a maximum DC resistance of 290 ohm/km and an impedance of 100 ± 5 ohm. The cable can withstand temperatures from -40°C to +85°C and meets various performance standards, including IEC 61156-6 for flexing. The minimum bend radius during installation is 72 mm, and during operation, it is 36 mm. Engineers considering this product should note its robust construction and suitability for both fixed and portable applications, making it a reliable choice for demanding networking environments.

Datasheet Summary
Powered by GS/AI

The Patch Cord, Cat 6A, 5M, Black (part number 08X2375) is designed for high reliability in Ethernet applications, conforming to ISO/IEC 11801 Category 6A standards. It features four twisted pairs of 26 AWG tinned copper conductors, individually shielded and double shielded with Kevlar reinforcement, ensuring durability in harsh environments. The cable jacket is made from black UV resistant halogen-free flame retardant polyurethane, providing excellent hydrolysis and microbial resistance. This patch cord supports a wide range of applications, including robotics, motion control, and industrial process control. It operates effectively across a frequency range up to 500 MHz, with a maximum DC resistance of 290 ohm/km and an impedance of 100 ± 5 ohm. The cable can withstand temperatures from -40°C to +85°C and meets various performance standards, including IEC 61156-6 for flexing. The minimum bend radius during installation is 72 mm, and during operation, it is 36 mm. Engineers considering this product should note its robust construction and suitability for both fixed and portable applications, making it a reliable choice for demanding networking environments.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - RJFSFTP6A0500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP6A0500
Cable Assemblies RJFSFTP6A0500
CABLE CAT5E RJ45 PLUG

CABLE CAT5E RJ45 PLUG

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - APC1655-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
APC1655-ND
Modular/Ethernet Cables (RJ45, RJ11) APC1655-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Double Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - RJFSFTP6A0500 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
RJFSFTP6A0500
Cable Assemblies - Modular Cables RJFSFTP6A0500
CABLE MOD 8P8C PLUG-PLUG 16.4'

CABLE MOD 8P8C PLUG-PLUG 16.4'

Supplier's Site
Patch Cord, Cat 6A, 5M, Black; Lan Category Amphenol Pcd - 08X2375 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6A, 5M, Black; Lan Category Amphenol Pcd
08X2375
Patch Cord, Cat 6A, 5M, Black; Lan Category Amphenol Pcd 08X2375
PATCH CORD, CAT 6A, 5M, BLACK; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6A, 5M, BLACK; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RJFSFTP6A0500 APC1655-ND RJFSFTP6A0500 08X2375
Product Name Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cord, Cat 6A, 5M, Black; Lan Category Amphenol Pcd
Cable Type Cat 5 Cat 6 Cat 6
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug
Cable Shielding Double Shielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details