Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 196.85' (60.00m) Double Shielded
PATCH CORD, CAT 6, 60M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:197ft; Cable Length - Metric:60m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | RJFSFTP66000-ND | RJFSFTP66000 | 08X2413 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies | Patch Cord, Cat 6, 60M, Black; Lan Category Amphenol Pcd |
| Application | LAN / Ethernet | LAN / Ethernet | |
| Cable Type | Cat 6 | Cat 5 | Cat 6 |
| Cable Length | 197 ft (600 dm) | 197 ft (600 dm) |