Amphenol Corporation Cable Assemblies RJFSFTP64500

Description
CABLE CAT5E RJ45 PLUG
Request a Quote
Description
CABLE CAT5E RJ45 PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Pcd Patch Cord, Cat 6, 45M, is designed for high reliability in Ethernet applications, adhering to ISO/IEC 11801 Category 6 standards. It features four twisted pairs of 26 AWG conductors, individually shielded and double shielded with Kevlar reinforcement, ensuring durability in harsh environments. The cable jacket is made from black UV resistant halogen-free flame retardant polyurethane, providing excellent hydrolysis and microbial resistance, as well as high flexibility. This patch cord is equipped with RJ45 plugs overmolded on each end, making it suitable for both fixed and portable applications. It supports a voltage rating of 230 V and has a minimum bend radius of 72 mm during installation. The cable operates effectively within a temperature range of -40°C to +85°C. With a length of 45 meters (approximately 148 feet), this patch cord is ideal for various applications, including robotics, CNC machines, and industrial process control.

Datasheet Summary
Powered by GS/AI

The Amphenol Pcd Patch Cord, Cat 6, 45M, is designed for high reliability in Ethernet applications, adhering to ISO/IEC 11801 Category 6 standards. It features four twisted pairs of 26 AWG conductors, individually shielded and double shielded with Kevlar reinforcement, ensuring durability in harsh environments. The cable jacket is made from black UV resistant halogen-free flame retardant polyurethane, providing excellent hydrolysis and microbial resistance, as well as high flexibility. This patch cord is equipped with RJ45 plugs overmolded on each end, making it suitable for both fixed and portable applications. It supports a voltage rating of 230 V and has a minimum bend radius of 72 mm during installation. The cable operates effectively within a temperature range of -40°C to +85°C. With a length of 45 meters (approximately 148 feet), this patch cord is ideal for various applications, including robotics, CNC machines, and industrial process control.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP64500
Cable Assemblies RJFSFTP64500
CABLE CAT5E RJ45 PLUG

CABLE CAT5E RJ45 PLUG

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - RJFSFTP64500-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
RJFSFTP64500-ND
Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP64500-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 147.64' (45.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 147.64' (45.00m) Double Shielded

Buy Now Datasheet
Patch Cord, Cat 6, 45M, Black; Lan Category Amphenol Pcd - 08X2411 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6, 45M, Black; Lan Category Amphenol Pcd
08X2411
Patch Cord, Cat 6, 45M, Black; Lan Category Amphenol Pcd 08X2411
PATCH CORD, CAT 6, 45M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:148ft; Cable Length - Metric:45m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6, 45M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:148ft; Cable Length - Metric:45m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RJFSFTP64500 RJFSFTP64500-ND 08X2411
Product Name Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Cat 6, 45M, Black; Lan Category Amphenol Pcd
Cable Type Cat 5 Cat 6 Cat 6
Application LAN / Ethernet LAN / Ethernet
Cable Length 148 ft (450 dm) 148 ft (450 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details