Amphenol Corporation Cable Assemblies RJFSFTP64000

Description
CABLE CAT5E RJ45 PLUG
Request a Quote Datasheet
Description
CABLE CAT5E RJ45 PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP64000
Cable Assemblies RJFSFTP64000
CABLE CAT5E RJ45 PLUG

CABLE CAT5E RJ45 PLUG

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - RJFSFTP64000-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
RJFSFTP64000-ND
Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP64000-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 131.23' (40.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 131.23' (40.00m) Double Shielded

Buy Now Datasheet
Patch Cord, Cat 6, 40M, Black; Lan Category Amphenol Pcd - 08X2410 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6, 40M, Black; Lan Category Amphenol Pcd
08X2410
Patch Cord, Cat 6, 40M, Black; Lan Category Amphenol Pcd 08X2410
PATCH CORD, CAT 6, 40M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:131ft; Cable Length - Metric:40m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6, 40M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:131ft; Cable Length - Metric:40m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RJFSFTP64000 RJFSFTP64000-ND 08X2410
Product Name Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Cat 6, 40M, Black; Lan Category Amphenol Pcd
Cable Type Cat 5 Cat 6 Cat 6
Application LAN / Ethernet LAN / Ethernet
Cable Length 131 ft (400 dm) 131 ft (400 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details