Amphenol Corporation Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP63500

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 114.83' (35.00m) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 114.83' (35.00m) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - RJFSFTP63500-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
RJFSFTP63500-ND
Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP63500-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 114.83' (35.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 114.83' (35.00m) Double Shielded

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP63500
Cable Assemblies RJFSFTP63500
CABLE CAT5E RJ45 PLUG

CABLE CAT5E RJ45 PLUG

Buy Now
Patch Cord, Cat 6, 35M, Black; Lan Category Amphenol Pcd - 08X2409 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6, 35M, Black; Lan Category Amphenol Pcd
08X2409
Patch Cord, Cat 6, 35M, Black; Lan Category Amphenol Pcd 08X2409
PATCH CORD, CAT 6, 35M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:115ft; Cable Length - Metric:35m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6, 35M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:115ft; Cable Length - Metric:35m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RJFSFTP63500-ND RJFSFTP63500 08X2409
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies Patch Cord, Cat 6, 35M, Black; Lan Category Amphenol Pcd
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 5 Cat 6
Cable Length 115 ft (350 dm) 115 ft (350 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
ZK2000-5600-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details