Amphenol Corporation Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP62500

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 82.00' (24.99m) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 82.00' (24.99m) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - RJFSFTP62500-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
RJFSFTP62500-ND
Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP62500-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 82.00' (24.99m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 82.00' (24.99m) Double Shielded

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP62500
Cable Assemblies RJFSFTP62500
CABLE CAT5E RJ45 PLUG

CABLE CAT5E RJ45 PLUG

Buy Now
Cat6 Patch Cable 25.0M Amphenol - 79AH6040 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Patch Cable 25.0M Amphenol
79AH6040
Cat6 Patch Cable 25.0M Amphenol 79AH6040
CAT6 PATCH CABLE 25.0M

CAT6 PATCH CABLE 25.0M

Supplier's Site
Patch Cord, Cat 6, 25M, Black; Lan Category Amphenol Pcd - 08X2407 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6, 25M, Black; Lan Category Amphenol Pcd
08X2407
Patch Cord, Cat 6, 25M, Black; Lan Category Amphenol Pcd 08X2407
PATCH CORD, CAT 6, 25M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:82ft; Cable Length - Metric:25m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6, 25M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:82ft; Cable Length - Metric:25m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RJFSFTP62500-ND RJFSFTP62500 79AH6040 08X2407
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies Cat6 Patch Cable 25.0M Amphenol Patch Cord, Cat 6, 25M, Black; Lan Category Amphenol Pcd
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 5 Cat 6
Cable Length 82 ft (250 dm) 82.02 ft (250 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6SMQ-SM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details