Amphenol PCD Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP60700

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - APC1641-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
APC1641-ND
Modular/Ethernet Cables (RJ45, RJ11) APC1641-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Double Shielded

Buy Now Datasheet
Cable Assemblies - RJFSFTP60700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP60700
Cable Assemblies RJFSFTP60700
CABLE CAT5E RJ45 PLUG

CABLE CAT5E RJ45 PLUG

Buy Now
Patch Cord, Cat 6, 7M, Black; Lan Category Amphenol Pcd - 08X2401 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6, 7M, Black; Lan Category Amphenol Pcd
08X2401
Patch Cord, Cat 6, 7M, Black; Lan Category Amphenol Pcd 08X2401
PATCH CORD, CAT 6, 7M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6, 7M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number APC1641-ND RJFSFTP60700 08X2401
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies Patch Cord, Cat 6, 7M, Black; Lan Category Amphenol Pcd
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 5 Cat 6
Cable Length 22.97 ft (70.01 dm) 22.97 ft (70 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Cable Assembly - 493-11531505 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details