Amphenol PCD Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP60400

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 13.12' (4.00m) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 13.12' (4.00m) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - APC1637-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
APC1637-ND
Modular/Ethernet Cables (RJ45, RJ11) APC1637-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 13.12' (4.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 13.12' (4.00m) Double Shielded

Buy Now Datasheet
Cable Assemblies - RJFSFTP60400 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP60400
Cable Assemblies RJFSFTP60400
CABLE CAT5E RJ45 PLUG

CABLE CAT5E RJ45 PLUG

Buy Now
Patch Cord, Cat 6, 4M, Black; Lan Category Amphenol Pcd - 08X2397 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6, 4M, Black; Lan Category Amphenol Pcd
08X2397
Patch Cord, Cat 6, 4M, Black; Lan Category Amphenol Pcd 08X2397
PATCH CORD, CAT 6, 4M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:13ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6, 4M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:13ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number APC1637-ND RJFSFTP60400 08X2397
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies Patch Cord, Cat 6, 4M, Black; Lan Category Amphenol Pcd
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 5 Cat 6
Cable Length 13.12 ft (39.99 dm) 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-7122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details