Amphenol PCD Cable Assemblies RJFSFTP5E0762

Description
CABLE CAT5E RJ45 PLUG- 7.62M
Request a Quote Datasheet
Description
CABLE CAT5E RJ45 PLUG- 7.62M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - RJFSFTP5E0762 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP5E0762
Cable Assemblies RJFSFTP5E0762
CABLE CAT5E RJ45 PLUG- 7.62M

CABLE CAT5E RJ45 PLUG- 7.62M

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - APC1925-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
APC1925-ND
Modular/Ethernet Cables (RJ45, RJ11) APC1925-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Double Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - RJFSFTP5E0762 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
RJFSFTP5E0762
Cable Assemblies - Modular Cables RJFSFTP5E0762
CABLE MOD 8P8C PLUG TO PLUG 25'

CABLE MOD 8P8C PLUG TO PLUG 25'

Supplier's Site
Sftp Ethernet Cable, Cat5E, 25Ft, Black; Lan Category Amphenol Pcd - 07J9747 - Newark, An Avnet Company
Chicago, IL, United States
Sftp Ethernet Cable, Cat5E, 25Ft, Black; Lan Category Amphenol Pcd
07J9747
Sftp Ethernet Cable, Cat5E, 25Ft, Black; Lan Category Amphenol Pcd 07J9747
SFTP ETHERNET CABLE, CAT5E, 25FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

SFTP ETHERNET CABLE, CAT5E, 25FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RJFSFTP5E0762 APC1925-ND RJFSFTP5E0762 07J9747
Product Name Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Sftp Ethernet Cable, Cat5E, 25Ft, Black; Lan Category Amphenol Pcd
Cable Type Cat 5 Cat 5 Cat 5
Application LAN / Ethernet LAN / Ethernet
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 24.93 ft (76 dm)
Unlock Full Specs
to access all available technical data

Similar Products

16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 90mm, double-end, Screw-Lok - G125-FC116051-04-0090F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details