Amphenol Corporation Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP5E0213

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.99' (2.13m) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.99' (2.13m) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - RJFSFTP5E0213-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
RJFSFTP5E0213-ND
Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP5E0213-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.99' (2.13m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.99' (2.13m) Double Shielded

Buy Now Datasheet
Cable Assemblies - RJFSFTP5E0213 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP5E0213
Cable Assemblies RJFSFTP5E0213
Field Bus Cordset Cat5E W/ Rj45 Plug Eac

Field Bus Cordset Cat5E W/ Rj45 Plug Eac

Buy Now
Enet Cord, Cat5E, Rj45 Plug -Plug, 7Ft; Lan Category Amphenol Pcd - 01P3116 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug -Plug, 7Ft; Lan Category Amphenol Pcd
01P3116
Enet Cord, Cat5E, Rj45 Plug -Plug, 7Ft; Lan Category Amphenol Pcd 01P3116
ENET CORD, CAT5E, RJ45 PLUG -PLUG, 7FT; LAN Category:Cat5e; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:RJF Series

ENET CORD, CAT5E, RJ45 PLUG -PLUG, 7FT; LAN Category:Cat5e; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:RJF Series

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RJFSFTP5E0213-ND RJFSFTP5E0213 01P3116
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies Enet Cord, Cat5E, Rj45 Plug -Plug, 7Ft; Lan Category Amphenol Pcd
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 5 Cat 5 Cat 5
Cable Length 6.99 ft (21.31 dm) 6.99 ft (21.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-5-S1G9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q951-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers