Amphenol PCD Modular/Ethernet Cables (RJ45, RJ11) RJF72B05100BTX

Description
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Shielded
Request a Quote Datasheet
Description
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - APC1790-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
APC1790-ND
Modular/Ethernet Cables (RJ45, RJ11) APC1790-ND
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Shielded

Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - RJF72B05100BTX - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
RJF72B05100BTX
Cable Assemblies - Modular Cables RJF72B05100BTX
CABLE MOD 8P8C JACK-PLUG 1.64'

CABLE MOD 8P8C JACK-PLUG 1.64'

Supplier's Site
Patch Cord, Rj45 Jack-Rj45 Plug, 19.6; Lan Category Amphenol Pcd - 39M5595 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Jack-Rj45 Plug, 19.6; Lan Category Amphenol Pcd
39M5595
Patch Cord, Rj45 Jack-Rj45 Plug, 19.6; Lan Category Amphenol Pcd 39M5595
PATCH CORD, RJ45 JACK-RJ45 PLUG, 19.6"; LAN Category:Cat5e; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.6"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:RJF Series RoHS Compliant: Yes

PATCH CORD, RJ45 JACK-RJ45 PLUG, 19.6"; LAN Category:Cat5e; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.6"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:RJF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number APC1790-ND RJF72B05100BTX 39M5595
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cord, Rj45 Jack-Rj45 Plug, 19.6; Lan Category Amphenol Pcd
Cable Type Cat 5 Cat 5
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Connector Type Jack to Plug RJ-45; RJ45 Jack
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data