Amphenol PCD Cable Assembly RJF22N10100BTX

Description
CABLE MOD 8P8C JACK-PLUG 3.28' Product overview: RJF22N10100BTX from Amphenol Socapex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-RJF22N10100BTX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CABLE MOD 8P8C JACK-PLUG 3.28' Product overview: RJF22N10100BTX from Amphenol Socapex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-RJF22N10100BTX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 451-RJF22N10100BTX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
451-RJF22N10100BTX
Cable Assembly 451-RJF22N10100BTX
CABLE MOD 8P8C JACK-PLUG 3.28' Product overview: RJF22N10100BTX from Amphenol Socapex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-RJF22N10100BTX can be used for catalog matching and distributor lookup.

CABLE MOD 8P8C JACK-PLUG 3.28' Product overview: RJF22N10100BTX from Amphenol Socapex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-RJF22N10100BTX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - RJF22N10100BTX-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
RJF22N10100BTX-ND
Modular/Ethernet Cables (RJ45, RJ11) RJF22N10100BTX-ND
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Buy Now Datasheet
Laguna Hills, CA, United States
Modular Cables - RJF22N10100BTX
761855-RJF22N10100BTX
Modular Cables - RJF22N10100BTX 761855-RJF22N10100BTX
Manufacturer: Amphenol PCD Win Source Part Number: 761855-RJF22N10100BT X Series: RJF Color: Gray Features: Circular Bayonet Coupling Connector Type: Jack to Plug Length: 3.28' (1.00m) Cable Type: Round Cable Shielding: Shielded Mounting: Panel Mount, Flange Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Industrial Environments - IP67 Family Name: RJF Categories: Cable Assemblies Introduction Date: June 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol PCD
Win Source Part Number: 761855-RJF22N10100BTX
Series: RJF
Color: Gray
Features: Circular Bayonet Coupling
Connector Type: Jack to Plug
Length: 3.28' (1.00m)
Cable Type: Round Cable
Shielding: Shielded
Mounting: Panel Mount, Flange
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Industrial Environments - IP67
Family Name: RJF
Categories: Cable Assemblies
Introduction Date: June 12, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assemblies - Modular Cables - RJF22N10100BTX - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
RJF22N10100BTX
Cable Assemblies - Modular Cables RJF22N10100BTX
CABLE MOD 8P8C JACK-PLUG 3.28'

CABLE MOD 8P8C JACK-PLUG 3.28'

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 451-RJF22N10100BTX RJF22N10100BTX-ND 761855-RJF22N10100BTX RJF22N10100BTX
Product Name Cable Assembly Modular/Ethernet Cables (RJ45, RJ11) Modular Cables - RJF22N10100BTX Cable Assemblies - Modular Cables
Cable Shielding Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/104-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers