Amphenol PCD Modular/Ethernet Cables (RJ45, RJ11) RJF22B10100BTX

Description
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - APC1031-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
APC1031-ND
Modular/Ethernet Cables (RJ45, RJ11) APC1031-ND
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Buy Now Datasheet
Laguna Hills, CA, United States
Modular Cables - RJF22B10100BTX
769409-RJF22B10100BTX
Modular Cables - RJF22B10100BTX 769409-RJF22B10100BTX
Manufacturer: Amphenol PCD Win Source Part Number: 769409-RJF22B10100BT X Series: RJF Color: Gray Features: Circular Bayonet Coupling Connector Type: Jack to Plug Length: 3.28' (1.00m) Cable Type: Round Cable Shielding: Shielded Mounting: Panel Mount, Flange Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Industrial Environments - IP67 Family Name: RJF Categories: Cable Assemblies Introduction Date: June 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol PCD
Win Source Part Number: 769409-RJF22B10100BTX
Series: RJF
Color: Gray
Features: Circular Bayonet Coupling
Connector Type: Jack to Plug
Length: 3.28' (1.00m)
Cable Type: Round Cable
Shielding: Shielded
Mounting: Panel Mount, Flange
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Industrial Environments - IP67
Family Name: RJF
Categories: Cable Assemblies
Introduction Date: June 12, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 451-RJF22B10100BTX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
451-RJF22B10100BTX
Cable Assembly 451-RJF22B10100BTX
CABLE MOD 8P8C JACK-PLUG 3.28' Product overview: RJF22B10100BTX from Amphenol Socapex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-RJF22B10100BTX can be used for catalog matching and distributor lookup.

CABLE MOD 8P8C JACK-PLUG 3.28' Product overview: RJF22B10100BTX from Amphenol Socapex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-RJF22B10100BTX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Patch Cord, Rj45 Plug-Rj45 Jack, 11.8; Lan Category Amphenol Pcd - 93K7825 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Jack, 11.8; Lan Category Amphenol Pcd
93K7825
Patch Cord, Rj45 Plug-Rj45 Jack, 11.8; Lan Category Amphenol Pcd 93K7825
PATCH CORD, RJ45 PLUG-RJ45 JACK, 11.8"; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:-; Product Range:RJF Series; Cable Length:1mRoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 JACK, 11.8"; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:-; Product Range:RJF Series; Cable Length:1mRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - RJF22B10100BTX - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
RJF22B10100BTX
Cable Assemblies - Modular Cables RJF22B10100BTX
CABLE MOD 8P8C JACK-PLUG 3.28'

CABLE MOD 8P8C JACK-PLUG 3.28'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number APC1031-ND 769409-RJF22B10100BTX 451-RJF22B10100BTX 93K7825 RJF22B10100BTX
Product Name Modular/Ethernet Cables (RJ45, RJ11) Modular Cables - RJF22B10100BTX Cable Assembly Patch Cord, Rj45 Plug-Rj45 Jack, 11.8; Lan Category Amphenol Pcd Cable Assemblies - Modular Cables
Cable Type Cat 5 Cat 5
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 0.9843 ft (3 dm) 3.28 ft (10 dm)
Connector Type Jack to Plug RJ45 RJ-45; RJ45 Plug
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
M8/M12 Cable Assemblies - TAD14245101-001 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-NM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details