CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Gender:JackRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79Y0449 |
| Product Name | Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector |