JACK, MODULAR, 1PORT, 8P8C, G/Y LEDS; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06X6905 |
| Product Name | Jack, Modular, 1Port, 8P8C, G/y Leds; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector |