Amphenol Corporation Connector, Modular Jack, 1Port, 8P8C; Modular Connector Type Amphenol Communications Solutions RJE71-188-1451

Description
CONNECTOR, MODULAR JACK, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MODULAR JACK, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Modular Jack, 1Port, 8P8C; Modular Connector Type Amphenol Communications Solutions - 47W2085 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Modular Jack, 1Port, 8P8C; Modular Connector Type Amphenol Communications Solutions
47W2085
Connector, Modular Jack, 1Port, 8P8C; Modular Connector Type Amphenol Communications Solutions 47W2085
CONNECTOR, MODULAR JACK, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, MODULAR JACK, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W2085
Product Name Connector, Modular Jack, 1Port, 8P8C; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Nicomatic North America
View Details