Modular jack for CAT5e Ethernet applications supporting 1G and 2.5G data rates up to 100MHz, with right-angle mounting and optional LEDs for status indication. Available in shielded and unshielded variants with a standard footprint compatible with RJE59 and RJE60 series. Constructed with high-temperature thermoplastic insulator (UL94V-0), phosphor bronze contacts with gold plating, and tin-plated solder tails. Rated for 1.5A current, 125V AC voltage, 1000V AC dielectric withstand, and operating temperatures from -55°C to +85°C. Supports 750 mating cycles, RoHS and REACH compliant, and reflow solderable. Packaged in tray or tape and reel.
Modular Jack, Modular Jack - 8P8C, Right Angle, Cat5e, THT, Standard Profile, Single Port, Shield With No EMI Tabs, With LEDs, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Modular Jack , part number RJE5818862B1
| Amphenol Communications Solutions | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RJE5818862B1 |
| Product Name | Modular Jack |
| Connector Type | Modular Connector and RJ Connector |