Amphenol Corporation Modular Connectors / Ethernet Connectors RJE58-188-5441

Description
Modular Connectors / Ethernet Connectors 1 PORT 8P R/A STD PRFL CAT5e
Datasheet
Description
Modular Connectors / Ethernet Connectors 1 PORT 8P R/A STD PRFL CAT5e
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - RJE58-188-5441 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJE58-188-5441
Modular Connectors / Ethernet Connectors RJE58-188-5441
Modular Connectors / Ethernet Connectors 1 PORT 8P R/A STD PRFL CAT5e

Modular Connectors / Ethernet Connectors 1 PORT 8P R/A STD PRFL CAT5e

Buy Now Datasheet
Connector, Shld, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Amphenol Communications Solutions - 79Y0447 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Shld, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Amphenol Communications Solutions
79Y0447
Connector, Shld, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Amphenol Communications Solutions 79Y0447
CONNECTOR, SHLD, RJ45, JACK, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No

CONNECTOR, SHLD, RJ45, JACK, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJE58-188-5441 79Y0447
Product Name Modular Connectors / Ethernet Connectors Connector, Shld, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 489627 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Mounting Panel mount
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details