Amphenol Corporation Connectors Modular, Shielded / Filtered Plugs & Jacks RJE48-188-14A1

Description
RJ45, CAT5E, Low Profile, LEDs R/A, 8P8C, single port
Request a Quote Datasheet
Description
RJ45, CAT5E, Low Profile, LEDs R/A, 8P8C, single port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Modular, Shielded / Filtered Plugs & Jacks - RJE48-188-14A1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Shielded / Filtered Plugs & Jacks
RJE48-188-14A1
Connectors Modular, Shielded / Filtered Plugs & Jacks RJE48-188-14A1
RJ45, CAT5E, Low Profile, LEDs R/A, 8P8C, single port

RJ45, CAT5E, Low Profile, LEDs R/A, 8P8C, single port

Buy Now
Connector, Shld, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Amphenol Communications Solutions - 79Y0440 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Shld, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Amphenol Communications Solutions
79Y0440
Connector, Shld, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Amphenol Communications Solutions 79Y0440
CONNECTOR, SHLD, RJ45, JACK, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No

CONNECTOR, SHLD, RJ45, JACK, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJE48-188-14A1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJE48-188-14A1
Modular Connectors / Ethernet Connectors RJE48-188-14A1
Modular Connectors / Ethernet Connectors 1 PORT 8P R/A LOW PRFL CAT5e

Modular Connectors / Ethernet Connectors 1 PORT 8P R/A LOW PRFL CAT5e

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJE48-188-14A1 79Y0440 RJE48-188-14A1
Product Name Connectors Modular, Shielded / Filtered Plugs & Jacks Connector, Shld, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Mount Mounting Peg
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data