Amphenol Commercial Products Modular Connectors / Ethernet Connectors RJE48-188-1441

Description
Modular Connectors / Ethernet Connectors 1 PORT 8P R/A LOW PRFL CAT5e
Datasheet
Description
Modular Connectors / Ethernet Connectors 1 PORT 8P R/A LOW PRFL CAT5e
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - RJE48-188-1441 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJE48-188-1441
Modular Connectors / Ethernet Connectors RJE48-188-1441
Modular Connectors / Ethernet Connectors 1 PORT 8P R/A LOW PRFL CAT5e

Modular Connectors / Ethernet Connectors 1 PORT 8P R/A LOW PRFL CAT5e

Buy Now Datasheet
Connector, Shld, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Amphenol Communications Solutions - 79Y0443 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Shld, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Amphenol Communications Solutions
79Y0443
Connector, Shld, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Amphenol Communications Solutions 79Y0443
CONNECTOR, SHLD, RJ45, JACK, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No

CONNECTOR, SHLD, RJ45, JACK, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJE48-188-1441 79Y0443
Product Name Modular Connectors / Ethernet Connectors Connector, Shld, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details