Modular Jacks, Modular Jack - 8P8C, Right Angle, Single Port, Without Shield, No LEDs, High Temperature Housing, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE051880310H.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
8P8C, Low Profile, Shielded, High Temp H
8P8C, Low Profile, No Shield, High Temp Housing / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJE051880310H | RJE051880310H-ND | RJE051880310H | 39M0916 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | 8P8C, Low Profile, No Shield, High Temp Housing / Tray Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | |
| Gender | Female / Jack | |||
| Geometry | Right Angle |