Amphenol Communications Solutions Modular Jacks RJE051661310

Description
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P6C, Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE051661310.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P6C, Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE051661310.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJE051661310 - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJE051661310
Modular Jacks RJE051661310
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P6C, Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE051661310.

Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P6C, Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE051661310.

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - RJE051661310-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
RJE051661310-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks RJE051661310-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RJE051661310 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJE051661310
Modular Connectors / Ethernet Connectors RJE051661310
6P6C, Low Profile, Shielded

6P6C, Low Profile, Shielded

Buy Now
Modular Conn, R/a Jack, 6P6C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions - 39M0907 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, R/a Jack, 6P6C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
39M0907
Modular Conn, R/a Jack, 6P6C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions 39M0907
MODULAR CONN, R/A JACK, 6P6C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

MODULAR CONN, R/A JACK, 6P6C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number RJE051661310 RJE051661310-ND RJE051661310 39M0907
Product Name Modular Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Conn, R/a Jack, 6P6C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data