Modular Jacks, Modular Jack - Right Angle, Input Output Connectors, 8P8C, Without Shield, Single Port.., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE031880290.
8P8C, RA, NO SHIELD, SINGLE PORT
8P8C, No Shield, Single Port
Modular Connectors / Ethernet Connectors 8 Pos Mod Jack No Shield
RJ45 CONN, R/A JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJE031880290 | 664-RJE031880290-ND | RJE031880290 | RJE031880290 | 88AH8808 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Modular Connectors / Ethernet Connectors | Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Female / Jack | ||||
| Geometry | Right Angle |